Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR750FRRSL

Description
ESS-2A .75 1% RWR71SR750FR RSL
Request a Quote Datasheet
Description
ESS-2A .75 1% RWR71SR750FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR750FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR750FRRSL
Wirewound Resistors 3110-RWR71SR750FRRSL
ESS-2A .75 1% RWR71SR750FR RSL

ESS-2A .75 1% RWR71SR750FR RSL

Supplier's Site Datasheet
RES 0.75 OHM 2W 1% WW AXIAL - RWR71SR750FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 2W 1% WW AXIAL
RWR71SR750FRRSL
RES 0.75 OHM 2W 1% WW AXIAL RWR71SR750FRRSL
RES 0.75ohm 2W 1% WW AXIAL

RES 0.75ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71SR750FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR750FRRSL-ND
Through Hole Resistors RWR71SR750FRRSL-ND
750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR750FRRSL RWR71SR750FRRSL RWR71SR750FRRSL-ND
Product Name Wirewound Resistors RES 0.75 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A7K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details