Vishay Intertechnology, Inc. RES 2.49 OHM 5W 1% WW AXIAL RWR74N2R49FSBSL

Description
RES 2.49ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 5W 1% WW AXIAL - RWR74N2R49FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 5W 1% WW AXIAL
RWR74N2R49FSBSL
RES 2.49 OHM 5W 1% WW AXIAL RWR74N2R49FSBSL
RES 2.49ohm 5W 1% WW AXIAL

RES 2.49ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N2R49FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2R49FSBSL-ND
Through Hole Resistors RWR74N2R49FSBSL-ND
2.49 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.49 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N2R49FSBSL RWR74N2R49FSBSL-ND
Product Name RES 2.49 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details