Vishay Intertechnology, Inc. Wirewound Resistors RWR74N20R0FRS73

Description
ESN-5 20 1% RWR74N20R0FR S73
Request a Quote Datasheet
Description
ESN-5 20 1% RWR74N20R0FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N20R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N20R0FRS73
Wirewound Resistors 3110-RWR74N20R0FRS73
ESN-5 20 1% RWR74N20R0FR S73

ESN-5 20 1% RWR74N20R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74N20R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N20R0FRS73-ND
Through Hole Resistors RWR74N20R0FRS73-ND
20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 20 OHM 5W 1% WW AXIAL - RWR74N20R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 5W 1% WW AXIAL
RWR74N20R0FRS73
RES 20 OHM 5W 1% WW AXIAL RWR74N20R0FRS73
RES 20ohm 5W 1% WW AXIAL

RES 20ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N20R0FRS73 RWR74N20R0FRS73-ND RWR74N20R0FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 20 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers