Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR499FSBSL

Description
ESS-2A .499 1% RWR71SR499FS BSL
Request a Quote Datasheet
Description
ESS-2A .499 1% RWR71SR499FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR499FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR499FSBSL
Wirewound Resistors 3110-RWR71SR499FSBSL
ESS-2A .499 1% RWR71SR499FS BSL

ESS-2A .499 1% RWR71SR499FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71SR499FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR499FSBSL-ND
Through Hole Resistors RWR71SR499FSBSL-ND
499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.499 OHM 2W 1% WW AXIAL - RWR71SR499FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 2W 1% WW AXIAL
RWR71SR499FSBSL
RES 0.499 OHM 2W 1% WW AXIAL RWR71SR499FSBSL
RES 0.499ohm 2W 1% WW AXIAL

RES 0.499ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR499FSBSL RWR71SR499FSBSL-ND RWR71SR499FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.499 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details