Vishay Intertechnology, Inc. Through Hole Resistors RWR71S4991FRBSL

Description
4.99 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.99 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S4991FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4991FRBSL-ND
Through Hole Resistors RWR71S4991FRBSL-ND
4.99 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.99K OHM 2W 1% WW AXIAL - RWR71S4991FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 2W 1% WW AXIAL
RWR71S4991FRBSL
RES 4.99K OHM 2W 1% WW AXIAL RWR71S4991FRBSL
RES 4.99Kohm 2W 1% WW AXIAL

RES 4.99Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S4991FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4991FRBSL
Wirewound Resistors 3110-RWR71S4991FRBSL
ESS-2A 4.99K 1% RWR71S4991FR BSL

ESS-2A 4.99K 1% RWR71S4991FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S4991FRBSL-ND RWR71S4991FRBSL 3110-RWR71S4991FRBSL
Product Name Through Hole Resistors RES 4.99K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details