Vishay Intertechnology, Inc. Wirewound Resistors RWR74N1130FSRSL

Description
ESN-5 113 1% RWR74N1130FS RSL
Request a Quote Datasheet
Description
ESN-5 113 1% RWR74N1130FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N1130FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1130FSRSL
Wirewound Resistors 3110-RWR74N1130FSRSL
ESN-5 113 1% RWR74N1130FS RSL

ESN-5 113 1% RWR74N1130FS RSL

Supplier's Site Datasheet
RES 113 OHM 5W 1% WW AXIAL - RWR74N1130FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 5W 1% WW AXIAL
RWR74N1130FSRSL
RES 113 OHM 5W 1% WW AXIAL RWR74N1130FSRSL
RES 113ohm 5W 1% WW AXIAL

RES 113ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1130FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1130FSRSL-ND
Through Hole Resistors RWR74N1130FSRSL-ND
113 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

113 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N1130FSRSL RWR74N1130FSRSL RWR74N1130FSRSL-ND
Product Name Wirewound Resistors RES 113 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details