Vishay Intertechnology, Inc. RES 5.9K OHM 2W 1% WW AXIAL RWR71S5901FSRSL

Description
RES 5.9Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 2W 1% WW AXIAL - RWR71S5901FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 2W 1% WW AXIAL
RWR71S5901FSRSL
RES 5.9K OHM 2W 1% WW AXIAL RWR71S5901FSRSL
RES 5.9Kohm 2W 1% WW AXIAL

RES 5.9Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S5901FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S5901FSRSL
Wirewound Resistors 3110-RWR71S5901FSRSL
ESS-2A 5.9K 1% RWR71S5901FS RSL

ESS-2A 5.9K 1% RWR71S5901FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S5901FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S5901FSRSL-ND
Through Hole Resistors RWR71S5901FSRSL-ND
5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S5901FSRSL 3110-RWR71S5901FSRSL RWR71S5901FSRSL-ND
Product Name RES 5.9K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details