RES 50.5ohm 2W 0.1% WW AXIAL
ESS-2A 50.5 .1% RWR71S50R5BR B12
50.5 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR71S50R5BRB12 | 3110-RWR71S50R5BRB12 | RWR71S50R5BRB12-ND |
| Product Name | RES 50.5 OHM 2W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 50.5 ohms | 50.5 ohms | 50.5 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Category / Application | Industrial | General Use |