Vishay Intertechnology, Inc. Through Hole Resistors RWR71S5111FSS73

Description
5.11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S5111FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S5111FSS73-ND
Through Hole Resistors RWR71S5111FSS73-ND
5.11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.11K OHM 2W 1% WW AXIAL - RWR71S5111FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 2W 1% WW AXIAL
RWR71S5111FSS73
RES 5.11K OHM 2W 1% WW AXIAL RWR71S5111FSS73
RES 5.11Kohm 2W 1% WW AXIAL

RES 5.11Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S5111FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S5111FSS73
Wirewound Resistors 3110-RWR71S5111FSS73
ESS-2A 5.11K 1% RWR71S5111FS S73

ESS-2A 5.11K 1% RWR71S5111FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S5111FSS73-ND RWR71S5111FSS73 3110-RWR71S5111FSS73
Product Name Through Hole Resistors RES 5.11K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details