ESN-5 365 1% RWR74N3650FR RSL
RES 365ohm 5W 1% WW AXIAL
365 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74N3650FRRSL | RWR74N3650FRRSL | RWR74N3650FRRSL-ND |
| Product Name | Wirewound Resistors | RES 365 OHM 5W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 365 ohms | 365 ohms | 365 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 5 watts | 5 watts |