Vishay Intertechnology, Inc. Wirewound Resistors RWR71S5361FRS73

Description
ESS-2A 5.36K 1% RWR71S5361FR S73
Request a Quote Datasheet
Description
ESS-2A 5.36K 1% RWR71S5361FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S5361FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S5361FRS73
Wirewound Resistors 3110-RWR71S5361FRS73
ESS-2A 5.36K 1% RWR71S5361FR S73

ESS-2A 5.36K 1% RWR71S5361FR S73

Supplier's Site Datasheet
RES 5.36K OHM 2W 1% WW AXIAL - RWR71S5361FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 2W 1% WW AXIAL
RWR71S5361FRS73
RES 5.36K OHM 2W 1% WW AXIAL RWR71S5361FRS73
RES 5.36Kohm 2W 1% WW AXIAL

RES 5.36Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S5361FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S5361FRS73-ND
Through Hole Resistors RWR71S5361FRS73-ND
5.36 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.36 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S5361FRS73 RWR71S5361FRS73 RWR71S5361FRS73-ND
Product Name Wirewound Resistors RES 5.36K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5360 ohms 5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details