Vishay Intertechnology, Inc. RES 3.01 OHM 5W 0.1% WW AXIAL RWR74N3R01BSBSL

Description
RES 3.01ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 5W 0.1% WW AXIAL - RWR74N3R01BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 5W 0.1% WW AXIAL
RWR74N3R01BSBSL
RES 3.01 OHM 5W 0.1% WW AXIAL RWR74N3R01BSBSL
RES 3.01ohm 5W 0.1% WW AXIAL

RES 3.01ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N3R01BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N3R01BSBSL-ND
Through Hole Resistors RWR74N3R01BSBSL-ND
3.01 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.01 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N3R01BSBSL RWR74N3R01BSBSL-ND
Product Name RES 3.01 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details