Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR261FSRSL

Description
ESS-2A .261 1% RWR71SR261FS RSL
Request a Quote Datasheet
Description
ESS-2A .261 1% RWR71SR261FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR261FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR261FSRSL
Wirewound Resistors 3110-RWR71SR261FSRSL
ESS-2A .261 1% RWR71SR261FS RSL

ESS-2A .261 1% RWR71SR261FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71SR261FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR261FSRSL-ND
Through Hole Resistors RWR71SR261FSRSL-ND
261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.261 OHM 2W 1% WW AXIAL - RWR71SR261FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 2W 1% WW AXIAL
RWR71SR261FSRSL
RES 0.261 OHM 2W 1% WW AXIAL RWR71SR261FSRSL
RES 0.261ohm 2W 1% WW AXIAL

RES 0.261ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR261FSRSL RWR71SR261FSRSL-ND RWR71SR261FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.261 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers