Vishay Intertechnology, Inc. Through Hole Resistors RWR74N1000FRS73

Description
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N1000FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1000FRS73-ND
Through Hole Resistors RWR74N1000FRS73-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 100 OHM 5W 1% WW AXIAL - RWR74N1000FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5W 1% WW AXIAL
RWR74N1000FRS73
RES 100 OHM 5W 1% WW AXIAL RWR74N1000FRS73
RES 100ohm 5W 1% WW AXIAL

RES 100ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N1000FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1000FRS73
Wirewound Resistors 3110-RWR74N1000FRS73
ESN-5 100 1% RWR74N1000FR S73

ESN-5 100 1% RWR74N1000FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 62C9740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
62C9740
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 62C9740
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR74N1000FRS73-ND RWR74N1000FRS73 3110-RWR74N1000FRS73 62C9740
Product Name Through Hole Resistors RES 100 OHM 5W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers