Vishay Intertechnology, Inc. Wirewound Resistors RWR74N1211FSBSL

Description
ESN-5 1.21K 1% RWR74N1211FS BSL
Request a Quote Datasheet
Description
ESN-5 1.21K 1% RWR74N1211FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N1211FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1211FSBSL
Wirewound Resistors 3110-RWR74N1211FSBSL
ESN-5 1.21K 1% RWR74N1211FS BSL

ESN-5 1.21K 1% RWR74N1211FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74N1211FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1211FSBSL-ND
Through Hole Resistors RWR74N1211FSBSL-ND
1.21 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.21K OHM 5W 1% WW AXIAL - RWR74N1211FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 5W 1% WW AXIAL
RWR74N1211FSBSL
RES 1.21K OHM 5W 1% WW AXIAL RWR74N1211FSBSL
RES 1.21Kohm 5W 1% WW AXIAL

RES 1.21Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N1211FSBSL RWR74N1211FSBSL-ND RWR74N1211FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.21K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details