ESN-5 12.7 1% RWR74N12R7FS B12
12.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 12.7ohm 5W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74N12R7FSB12 | RWR74N12R7FSB12-ND | RWR74N12R7FSB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 12.7 OHM 5W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 12.7 ohms | 12.7 ohms | 12.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |