Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR150FSRSL

Description
ESS-2A .15 1% RWR71SR150FS RSL
Request a Quote Datasheet
Description
ESS-2A .15 1% RWR71SR150FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR150FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR150FSRSL
Wirewound Resistors 3110-RWR71SR150FSRSL
ESS-2A .15 1% RWR71SR150FS RSL

ESS-2A .15 1% RWR71SR150FS RSL

Supplier's Site Datasheet
RES 0.15 OHM 2W 1% WW AXIAL - RWR71SR150FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 2W 1% WW AXIAL
RWR71SR150FSRSL
RES 0.15 OHM 2W 1% WW AXIAL RWR71SR150FSRSL
RES 0.15ohm 2W 1% WW AXIAL

RES 0.15ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71SR150FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR150FSRSL-ND
Through Hole Resistors RWR71SR150FSRSL-ND
150 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR150FSRSL RWR71SR150FSRSL RWR71SR150FSRSL-ND
Product Name Wirewound Resistors RES 0.15 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details