20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
ESN-5 20 1% RWR74N20R0FS S73
RES 20ohm 5W 1% WW AXIAL
Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR74N20R0FSS73-ND | 3110-RWR74N20R0FSS73 | RWR74N20R0FSS73 | 62C9775 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 20 OHM 5W 1% WW AXIAL | Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |