Vishay Intertechnology, Inc. Wirewound Resistors RWR74N2151FRB12

Description
ESN-5 2.15K 1% RWR74N2151FR B12
Request a Quote Datasheet
Description
ESN-5 2.15K 1% RWR74N2151FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N2151FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2151FRB12
Wirewound Resistors 3110-RWR74N2151FRB12
ESN-5 2.15K 1% RWR74N2151FR B12

ESN-5 2.15K 1% RWR74N2151FR B12

Supplier's Site Datasheet
RES 2.15K OHM 5W 1% WW AXIAL - RWR74N2151FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 5W 1% WW AXIAL
RWR74N2151FRB12
RES 2.15K OHM 5W 1% WW AXIAL RWR74N2151FRB12
RES 2.15Kohm 5W 1% WW AXIAL

RES 2.15Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N2151FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2151FRB12-ND
Through Hole Resistors RWR74N2151FRB12-ND
2.15 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.15 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N2151FRB12 RWR74N2151FRB12 RWR74N2151FRB12-ND
Product Name Wirewound Resistors RES 2.15K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers