Vishay Intertechnology, Inc. Through Hole Resistors RWR74N1R00FMB12

Description
1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N1R00FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1R00FMB12-ND
Through Hole Resistors RWR74N1R00FMB12-ND
1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1 OHM 5W 1% WW AXIAL - RWR74N1R00FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 5W 1% WW AXIAL
RWR74N1R00FMB12
RES 1 OHM 5W 1% WW AXIAL RWR74N1R00FMB12
RES 1ohm 5W 1% WW AXIAL

RES 1ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR74N1R00FMB12-ND RWR74N1R00FMB12
Product Name Through Hole Resistors RES 1 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details