Vishay Intertechnology, Inc. RES 39.2 OHM 5W 1% WW AXIAL RWR74N39R2FMBSL

Description
RES 39.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 5W 1% WW AXIAL - RWR74N39R2FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 5W 1% WW AXIAL
RWR74N39R2FMBSL
RES 39.2 OHM 5W 1% WW AXIAL RWR74N39R2FMBSL
RES 39.2ohm 5W 1% WW AXIAL

RES 39.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N39R2FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N39R2FMBSL-ND
Through Hole Resistors RWR74N39R2FMBSL-ND
39.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

39.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N39R2FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N39R2FMBSL
Wirewound Resistors 3110-RWR74N39R2FMBSL
ESN-5 39.2 1% RWR74N39R2FM BSL

ESN-5 39.2 1% RWR74N39R2FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N39R2FMBSL RWR74N39R2FMBSL-ND 3110-RWR74N39R2FMBSL
Product Name RES 39.2 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers