Vishay Intertechnology, Inc. RES 124 OHM 5W 1% WW AXIAL RWR74N1240FMRSL

Description
RES 124ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 124ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 5W 1% WW AXIAL - RWR74N1240FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 5W 1% WW AXIAL
RWR74N1240FMRSL
RES 124 OHM 5W 1% WW AXIAL RWR74N1240FMRSL
RES 124ohm 5W 1% WW AXIAL

RES 124ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1240FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1240FMRSL-ND
Through Hole Resistors RWR74N1240FMRSL-ND
124 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

124 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N1240FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1240FMRSL
Wirewound Resistors 3110-RWR74N1240FMRSL
ESN-5 124 1% RWR74N1240FM RSL

ESN-5 124 1% RWR74N1240FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N1240FMRSL RWR74N1240FMRSL-ND 3110-RWR74N1240FMRSL
Product Name RES 124 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details