Vishay Intertechnology, Inc. Through Hole Resistors RWR74N1000FRB12

Description
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N1000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1000FRB12-ND
Through Hole Resistors RWR74N1000FRB12-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N1000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1000FRB12
Wirewound Resistors 3110-RWR74N1000FRB12
ESN-5 100 1% RWR74N1000FR B12

ESN-5 100 1% RWR74N1000FR B12

Supplier's Site Datasheet
RES 100 OHM 5W 1% WW AXIAL - RWR74N1000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5W 1% WW AXIAL
RWR74N1000FRB12
RES 100 OHM 5W 1% WW AXIAL RWR74N1000FRB12
RES 100ohm 5W 1% WW AXIAL

RES 100ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N1000FRB12-ND 3110-RWR74N1000FRB12 RWR74N1000FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 100 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details