Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR147FRRSL

Description
ESS-2A .147 1% RWR71SR147FR RSL
Request a Quote Datasheet
Description
ESS-2A .147 1% RWR71SR147FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR147FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR147FRRSL
Wirewound Resistors 3110-RWR71SR147FRRSL
ESS-2A .147 1% RWR71SR147FR RSL

ESS-2A .147 1% RWR71SR147FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71SR147FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR147FRRSL-ND
Through Hole Resistors RWR71SR147FRRSL-ND
147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.147 OHM 2W 1% WW AXIAL - RWR71SR147FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 2W 1% WW AXIAL
RWR71SR147FRRSL
RES 0.147 OHM 2W 1% WW AXIAL RWR71SR147FRRSL
RES 0.147ohm 2W 1% WW AXIAL

RES 0.147ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR147FRRSL RWR71SR147FRRSL-ND RWR71SR147FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.147 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details