RES 0.511ohm 2W 1% WW AXIAL
ESS-2A .511 1% RWR71SR511FR B12
511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR71SR511FRB12 | 3110-RWR71SR511FRB12 | RWR71SR511FRB12-ND |
| Product Name | RES 0.511 OHM 2W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.5110 ohms | 0.5110 ohms | 0.5110 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Category / Application | Industrial | General Use |