Vishay Intertechnology, Inc. Wirewound Resistors RWR71S5R11FRRSL

Description
ESS-2A 5.11 1% RWR71S5R11FR RSL
Request a Quote Datasheet
Description
ESS-2A 5.11 1% RWR71S5R11FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S5R11FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S5R11FRRSL
Wirewound Resistors 3110-RWR71S5R11FRRSL
ESS-2A 5.11 1% RWR71S5R11FR RSL

ESS-2A 5.11 1% RWR71S5R11FR RSL

Supplier's Site Datasheet
RES 5.11 OHM 2W 1% WW AXIAL - RWR71S5R11FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 2W 1% WW AXIAL
RWR71S5R11FRRSL
RES 5.11 OHM 2W 1% WW AXIAL RWR71S5R11FRRSL
RES 5.11ohm 2W 1% WW AXIAL

RES 5.11ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S5R11FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S5R11FRRSL-ND
Through Hole Resistors RWR71S5R11FRRSL-ND
5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S5R11FRRSL RWR71S5R11FRRSL RWR71S5R11FRRSL-ND
Product Name Wirewound Resistors RES 5.11 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details