Vishay Intertechnology, Inc. Wirewound Resistors RWR74N1130FSS73

Description
ESN-5 113 1% RWR74N1130FS S73
Request a Quote Datasheet
Description
ESN-5 113 1% RWR74N1130FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N1130FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1130FSS73
Wirewound Resistors 3110-RWR74N1130FSS73
ESN-5 113 1% RWR74N1130FS S73

ESN-5 113 1% RWR74N1130FS S73

Supplier's Site Datasheet
RES 113 OHM 5W 1% WW AXIAL - RWR74N1130FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 5W 1% WW AXIAL
RWR74N1130FSS73
RES 113 OHM 5W 1% WW AXIAL RWR74N1130FSS73
RES 113ohm 5W 1% WW AXIAL

RES 113ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1130FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1130FSS73-ND
Through Hole Resistors RWR74N1130FSS73-ND
113 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

113 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N1130FSS73 RWR74N1130FSS73 RWR74N1130FSS73-ND
Product Name Wirewound Resistors RES 113 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details