RES 30ohm 5W 0.1% WW AXIAL
ESN-5 30 .1% RWR74N30R0BS B12
30 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR74N30R0BSB12 | 3110-RWR74N30R0BSB12 | RWR74N30R0BSB12-ND |
| Product Name | RES 30 OHM 5W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Category / Application | Industrial | General Use |