Vishay Intertechnology, Inc. RES 56.2 OHM 2W 1% WW AXIAL RWR71S56R2FSS70

Description
RES 56.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 2W 1% WW AXIAL - RWR71S56R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 2W 1% WW AXIAL
RWR71S56R2FSS70
RES 56.2 OHM 2W 1% WW AXIAL RWR71S56R2FSS70
RES 56.2ohm 2W 1% WW AXIAL

RES 56.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S56R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S56R2FSS70-ND
Through Hole Resistors RWR71S56R2FSS70-ND
56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S56R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S56R2FSS70
Wirewound Resistors 3110-RWR71S56R2FSS70
ESS-2A 56.2 1% RWR71S56R2FS S70

ESS-2A 56.2 1% RWR71S56R2FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S56R2FSS70 RWR71S56R2FSS70-ND 3110-RWR71S56R2FSS70
Product Name RES 56.2 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers