ESN-5 30 1% RWR74N30R0FR BSL
RES 30ohm 5W 1% WW AXIAL
30 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74N30R0FRBSL | RWR74N30R0FRBSL | RWR74N30R0FRBSL-ND |
| Product Name | Wirewound Resistors | RES 30 OHM 5W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 5 watts | 5 watts |