187 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
ESN-5 187 1% RWR74N1870FR RSL
RES 187ohm 5W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR74N1870FRRSL-ND | 3110-RWR74N1870FRRSL | RWR74N1870FRRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 187 OHM 5W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 187 ohms | 187 ohms | 187 ohms |