Vishay Intertechnology, Inc. RES 0.22 OHM 2W 1% WW AXIAL RWR71SR220FRRSL

Description
RES 0.22ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.22ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 2W 1% WW AXIAL - RWR71SR220FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 2W 1% WW AXIAL
RWR71SR220FRRSL
RES 0.22 OHM 2W 1% WW AXIAL RWR71SR220FRRSL
RES 0.22ohm 2W 1% WW AXIAL

RES 0.22ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71SR220FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR220FRRSL
Wirewound Resistors 3110-RWR71SR220FRRSL
ESS-2A .22 1% RWR71SR220FR RSL

ESS-2A .22 1% RWR71SR220FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71SR220FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR220FRRSL-ND
Through Hole Resistors RWR71SR220FRRSL-ND
220 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71SR220FRRSL 3110-RWR71SR220FRRSL RWR71SR220FRRSL-ND
Product Name RES 0.22 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details