Vishay Intertechnology, Inc. RES 22.1 OHM 5W 1% WW AXIAL RWR74N22R1FRRSL

Description
RES 22.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 5W 1% WW AXIAL - RWR74N22R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 5W 1% WW AXIAL
RWR74N22R1FRRSL
RES 22.1 OHM 5W 1% WW AXIAL RWR74N22R1FRRSL
RES 22.1ohm 5W 1% WW AXIAL

RES 22.1ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N22R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N22R1FRRSL-ND
Through Hole Resistors RWR74N22R1FRRSL-ND
22.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N22R1FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N22R1FRRSL
Wirewound Resistors 3110-RWR74N22R1FRRSL
ESN-5 22.1 1% RWR74N22R1FR RSL

ESN-5 22.1 1% RWR74N22R1FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N22R1FRRSL RWR74N22R1FRRSL-ND 3110-RWR74N22R1FRRSL
Product Name RES 22.1 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers