Vishay Intertechnology, Inc. Through Hole Resistors RWR71S90R9FRS73

Description
90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S90R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S90R9FRS73-ND
Through Hole Resistors RWR71S90R9FRS73-ND
90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 90.9 OHM 2W 1% WW AXIAL - RWR71S90R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 2W 1% WW AXIAL
RWR71S90R9FRS73
RES 90.9 OHM 2W 1% WW AXIAL RWR71S90R9FRS73
RES 90.9ohm 2W 1% WW AXIAL

RES 90.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S90R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S90R9FRS73
Wirewound Resistors 3110-RWR71S90R9FRS73
ESS-2A 90.9 1% RWR71S90R9FR S73

ESS-2A 90.9 1% RWR71S90R9FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S90R9FRS73-ND RWR71S90R9FRS73 3110-RWR71S90R9FRS73
Product Name Through Hole Resistors RES 90.9 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers