Vishay Intertechnology, Inc. RES 7.96K OHM 2W 1% WW AXIAL RWR71S7961FRB12

Description
RES 7.96Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 2W 1% WW AXIAL - RWR71S7961FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 2W 1% WW AXIAL
RWR71S7961FRB12
RES 7.96K OHM 2W 1% WW AXIAL RWR71S7961FRB12
RES 7.96Kohm 2W 1% WW AXIAL

RES 7.96Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S7961FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S7961FRB12
Wirewound Resistors 3110-RWR71S7961FRB12
ESS-2A 7.96K 1% RWR71S7961FR B12

ESS-2A 7.96K 1% RWR71S7961FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S7961FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S7961FRB12-ND
Through Hole Resistors RWR71S7961FRB12-ND
7.96 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.96 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S7961FRB12 3110-RWR71S7961FRB12 RWR71S7961FRB12-ND
Product Name RES 7.96K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms 7960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details