Vishay Intertechnology, Inc. Wirewound Resistors RWR74N2001FSS73

Description
ESN-5 2K 1% RWR74N2001FS S73
Request a Quote Datasheet
Description
ESN-5 2K 1% RWR74N2001FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N2001FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2001FSS73
Wirewound Resistors 3110-RWR74N2001FSS73
ESN-5 2K 1% RWR74N2001FS S73

ESN-5 2K 1% RWR74N2001FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74N2001FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2001FSS73-ND
Through Hole Resistors RWR74N2001FSS73-ND
2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2K OHM 5W 1% WW AXIAL - RWR74N2001FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 5W 1% WW AXIAL
RWR74N2001FSS73
RES 2K OHM 5W 1% WW AXIAL RWR74N2001FSS73
RES 2Kohm 5W 1% WW AXIAL

RES 2Kohm 5W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,2Kohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 62C9781 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2Kohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
62C9781
Resistor,metal Alloy,2Kohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 62C9781
Resistor,Metal Alloy,2KOhms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,2KOhms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR74N2001FSS73 RWR74N2001FSS73-ND RWR74N2001FSS73 62C9781
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 5W 1% WW AXIAL Resistor,metal Alloy,2Kohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details