Vishay Intertechnology, Inc. Wirewound Resistors RWR74N1780FRB12

Description
ESN-5 178 1% RWR74N1780FR B12
Request a Quote Datasheet
Description
ESN-5 178 1% RWR74N1780FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N1780FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1780FRB12
Wirewound Resistors 3110-RWR74N1780FRB12
ESN-5 178 1% RWR74N1780FR B12

ESN-5 178 1% RWR74N1780FR B12

Supplier's Site Datasheet
RES 178 OHM 5W 1% WW AXIAL - RWR74N1780FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 5W 1% WW AXIAL
RWR74N1780FRB12
RES 178 OHM 5W 1% WW AXIAL RWR74N1780FRB12
RES 178ohm 5W 1% WW AXIAL

RES 178ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1780FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1780FRB12-ND
Through Hole Resistors RWR74N1780FRB12-ND
178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N1780FRB12 RWR74N1780FRB12 RWR74N1780FRB12-ND
Product Name Wirewound Resistors RES 178 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details