Vishay Intertechnology, Inc. RES 475 OHM 5W 1% WW AXIAL RWR74N4750FRB12

Description
RES 475ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 475ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 5W 1% WW AXIAL - RWR74N4750FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 5W 1% WW AXIAL
RWR74N4750FRB12
RES 475 OHM 5W 1% WW AXIAL RWR74N4750FRB12
RES 475ohm 5W 1% WW AXIAL

RES 475ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N4750FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N4750FRB12-ND
Through Hole Resistors RWR74N4750FRB12-ND
475 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N4750FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N4750FRB12
Wirewound Resistors 3110-RWR74N4750FRB12
ESN-5 475 1% RWR74N4750FR B12

ESN-5 475 1% RWR74N4750FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N4750FRB12 RWR74N4750FRB12-ND 3110-RWR74N4750FRB12
Product Name RES 475 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers