ESS-2A 511 1% RWR71S5110FR S73
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 511ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR71S5110FRS73 | RWR71S5110FRS73-ND | RWR71S5110FRS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 511 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 511 ohms | 511 ohms | 511 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |