Vishay Intertechnology, Inc. RES 10 OHM 5W 1% WW AXIAL RWR74N10R0FSB12

Description
RES 10ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 5W 1% WW AXIAL - RWR74N10R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 5W 1% WW AXIAL
RWR74N10R0FSB12
RES 10 OHM 5W 1% WW AXIAL RWR74N10R0FSB12
RES 10ohm 5W 1% WW AXIAL

RES 10ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N10R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N10R0FSB12
Wirewound Resistors 3110-RWR74N10R0FSB12
ESN-5 10 1% RWR74N10R0FS B12

ESN-5 10 1% RWR74N10R0FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N10R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N10R0FSB12-ND
Through Hole Resistors RWR74N10R0FSB12-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N10R0FSB12 3110-RWR74N10R0FSB12 RWR74N10R0FSB12-ND
Product Name RES 10 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers