Vishay Intertechnology, Inc. Wirewound Resistors RWR74N1500FRB12

Description
ESN-5 150 1% RWR74N1500FR B12
Request a Quote Datasheet
Description
ESN-5 150 1% RWR74N1500FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N1500FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1500FRB12
Wirewound Resistors 3110-RWR74N1500FRB12
ESN-5 150 1% RWR74N1500FR B12

ESN-5 150 1% RWR74N1500FR B12

Supplier's Site Datasheet
RES 150 OHM 5W 1% WW AXIAL - RWR74N1500FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 5W 1% WW AXIAL
RWR74N1500FRB12
RES 150 OHM 5W 1% WW AXIAL RWR74N1500FRB12
RES 150ohm 5W 1% WW AXIAL

RES 150ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1500FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1500FRB12-ND
Through Hole Resistors RWR74N1500FRB12-ND
150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N1500FRB12 RWR74N1500FRB12 RWR74N1500FRB12-ND
Product Name Wirewound Resistors RES 150 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details