Vishay Intertechnology, Inc. Wirewound Resistors RWR74N2740FSB12

Description
ESN-5 274 1% RWR74N2740FS B12
Request a Quote Datasheet
Description
ESN-5 274 1% RWR74N2740FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N2740FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2740FSB12
Wirewound Resistors 3110-RWR74N2740FSB12
ESN-5 274 1% RWR74N2740FS B12

ESN-5 274 1% RWR74N2740FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N2740FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2740FSB12-ND
Through Hole Resistors RWR74N2740FSB12-ND
274 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

274 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 274 OHM 5W 1% WW AXIAL - RWR74N2740FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 5W 1% WW AXIAL
RWR74N2740FSB12
RES 274 OHM 5W 1% WW AXIAL RWR74N2740FSB12
RES 274ohm 5W 1% WW AXIAL

RES 274ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N2740FSB12 RWR74N2740FSB12-ND RWR74N2740FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 274 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details