Vishay Intertechnology, Inc. Through Hole Resistors RWR74N1001FRBSL

Description
1 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N1001FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1001FRBSL-ND
Through Hole Resistors RWR74N1001FRBSL-ND
1 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N1001FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1001FRBSL
Wirewound Resistors 3110-RWR74N1001FRBSL
ESN-5 1K 1% RWR74N1001FR BSL

ESN-5 1K 1% RWR74N1001FR BSL

Supplier's Site Datasheet
RES 1K OHM 5W 1% WW AXIAL - RWR74N1001FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 5W 1% WW AXIAL
RWR74N1001FRBSL
RES 1K OHM 5W 1% WW AXIAL RWR74N1001FRBSL
RES 1Kohm 5W 1% WW AXIAL

RES 1Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N1001FRBSL-ND 3110-RWR74N1001FRBSL RWR74N1001FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1K OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details