Vishay Intertechnology, Inc. RES 619 OHM 2W 1% WW AXIAL RWR71S6190FRS70

Description
RES 619ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 619ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 2W 1% WW AXIAL - RWR71S6190FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 2W 1% WW AXIAL
RWR71S6190FRS70
RES 619 OHM 2W 1% WW AXIAL RWR71S6190FRS70
RES 619ohm 2W 1% WW AXIAL

RES 619ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S6190FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S6190FRS70
Wirewound Resistors 3110-RWR71S6190FRS70
ESS-2A 619 1% RWR71S6190FR S70

ESS-2A 619 1% RWR71S6190FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR71S6190FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S6190FRS70-ND
Through Hole Resistors RWR71S6190FRS70-ND
619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S6190FRS70 3110-RWR71S6190FRS70 RWR71S6190FRS70-ND
Product Name RES 619 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers