Vishay Intertechnology, Inc. Wirewound Resistors RWR71S8060FRBSL

Description
ESS-2A 806 1% RWR71S8060FR BSL
Request a Quote Datasheet
Description
ESS-2A 806 1% RWR71S8060FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S8060FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S8060FRBSL
Wirewound Resistors 3110-RWR71S8060FRBSL
ESS-2A 806 1% RWR71S8060FR BSL

ESS-2A 806 1% RWR71S8060FR BSL

Supplier's Site Datasheet
RES 806 OHM 2W 1% WW AXIAL - RWR71S8060FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 2W 1% WW AXIAL
RWR71S8060FRBSL
RES 806 OHM 2W 1% WW AXIAL RWR71S8060FRBSL
RES 806ohm 2W 1% WW AXIAL

RES 806ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S8060FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S8060FRBSL-ND
Through Hole Resistors RWR71S8060FRBSL-ND
806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S8060FRBSL RWR71S8060FRBSL RWR71S8060FRBSL-ND
Product Name Wirewound Resistors RES 806 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers