Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR200FRB12

Description
ESS-2A .2 1% RWR71SR200FR B12
Request a Quote Datasheet
Description
ESS-2A .2 1% RWR71SR200FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR200FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR200FRB12
Wirewound Resistors 3110-RWR71SR200FRB12
ESS-2A .2 1% RWR71SR200FR B12

ESS-2A .2 1% RWR71SR200FR B12

Supplier's Site Datasheet
RES 0.2 OHM 2W 1% WW AXIAL - RWR71SR200FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 2W 1% WW AXIAL
RWR71SR200FRB12
RES 0.2 OHM 2W 1% WW AXIAL RWR71SR200FRB12
RES 0.2ohm 2W 1% WW AXIAL

RES 0.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71SR200FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR200FRB12-ND
Through Hole Resistors RWR71SR200FRB12-ND
200 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR200FRB12 RWR71SR200FRB12 RWR71SR200FRB12-ND
Product Name Wirewound Resistors RES 0.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers