Vishay Intertechnology, Inc. Through Hole Resistors RWR74N1000FSB12

Description
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N1000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1000FSB12-ND
Through Hole Resistors RWR74N1000FSB12-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 100 OHM 5W 1% WW AXIAL - RWR74N1000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5W 1% WW AXIAL
RWR74N1000FSB12
RES 100 OHM 5W 1% WW AXIAL RWR74N1000FSB12
RES 100ohm 5W 1% WW AXIAL

RES 100ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N1000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1000FSB12
Wirewound Resistors 3110-RWR74N1000FSB12
ESN-5 100 1% RWR74N1000FS B12

ESN-5 100 1% RWR74N1000FS B12

Supplier's Site Datasheet
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 74K9161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
74K9161
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 74K9161
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR74N1000FSB12-ND RWR74N1000FSB12 3110-RWR74N1000FSB12 74K9161
Product Name Through Hole Resistors RES 100 OHM 5W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers