Vishay Intertechnology, Inc. Wirewound Resistors RWR71S6810FRB12

Description
ESS-2A 681 1% RWR71S6810FR B12
Request a Quote Datasheet
Description
ESS-2A 681 1% RWR71S6810FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S6810FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S6810FRB12
Wirewound Resistors 3110-RWR71S6810FRB12
ESS-2A 681 1% RWR71S6810FR B12

ESS-2A 681 1% RWR71S6810FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S6810FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S6810FRB12-ND
Through Hole Resistors RWR71S6810FRB12-ND
681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 681 OHM 2W 1% WW AXIAL - RWR71S6810FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 2W 1% WW AXIAL
RWR71S6810FRB12
RES 681 OHM 2W 1% WW AXIAL RWR71S6810FRB12
RES 681ohm 2W 1% WW AXIAL

RES 681ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S6810FRB12 RWR71S6810FRB12-ND RWR71S6810FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 681 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details