DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2760 2770 2780 2790 2800 2810 2816 2817 2818 2819 2820 2821 2822 2823 2824 2825 2826 2827 2828 2830 2840 2850 2860 2870 2880 2900 2950 3000 3050 3100 3150 3235
Product Name Notes
1 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Metal Foil
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Metal Foil
1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil
1 kOhms ±5% 5W Chip Resistor SMD, L-Bend Wirewound
1 Ohms ±1% 5W Chip Resistor SMD, L-Bend Wirewound
1 Ohms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
1 Ohms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
1 Ohms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
1 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
1 Ohms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
1 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
1 W CURRENT SENSE 1%
10 kOhms ±5% 5W Chip Resistor SMD, L-Bend Wirewound
10 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
10 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
10 mOhms ±1% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
10 mOhms ±1% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
10 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
10 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
10 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
10 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
10 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
10 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
10 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil
10 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
10 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
10 Ohms ±5% 5W Chip Resistor SMD, L-Bend Wirewound
100 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
100 mOhms ±1% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
100 mOhms ±1% 2W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±1% 5W Chip Resistor SMD, L-Bend Wirewound
100 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
100 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
100 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
100 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
100 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
100 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Metal Foil
100 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
100 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
100 Ohms ±5% 5W Chip Resistor SMD, L-Bend Wirewound
15 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
15 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
15 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
15 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
15 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
15 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
15 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
150 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
150 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
150 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
150 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
150 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
150 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
2.7 kOhms ±1% 2W Through Hole Resistor Axial Moisture Resistant Wirewound
20 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
20 mOhms ±1% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
20 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
20 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
20 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
20 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
20 Ohms ±5% 5W Chip Resistor SMD, L-Bend Wirewound
200 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
200 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
200 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
200 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Metal Foil
200 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
220 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
24 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
24 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
24 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
240 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
240 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
25 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
25 mOhms ±1% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
25 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
25 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
25 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
25 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
27 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
30 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
30 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
30 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
30 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
30 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
300 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
300 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
33 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
33 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
330 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
36 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
36 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
36 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
360 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
39 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
4.7 kOhms ±5% 5W Chip Resistor SMD, L-Bend Wirewound
40 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
400 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
47 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
47 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
47 Ohms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
47 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
47 Ohms ±5% 5W Chip Resistor SMD, L-Bend Wirewound
470 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
470 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
470 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
5 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Metal Foil
5 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
5 mOhms ±1% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
5 mOhms ±1% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
5 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
5 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
5 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
5 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
5 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
5 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
5 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
50 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
50 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
50 mOhms ±1% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
50 mOhms ±1% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
50 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
50 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
50 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
50 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
50 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
50 Ohms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
500 mOhms ±1% 2W Through Hole Resistor Axial Moisture Resistant Wirewound
500 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
500 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
500 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
500 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
5W HIGH POWER SMT .1 OHMS 1%
5W HIGH POWER SMT 10 OHMS 5%
68 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
68 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
7.5 Ohms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
75 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
750 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
80 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
G-1-125 .1 1% RW81UR100F B12
G-1-125 .1 1% RW81UR100F S70
G-1-125 .2 1% RW81UR200F B12
G-1-125 .24 1% RW81UR240F B12
G-1-125 1 .5% RW81U1R00D B12
G-1-125 1 1% RW81U1R00F B12
G-1-125 100 1% RW81U1000F B12
G-1-125 1K 1% RW81U1001F B12
G-1-125 2 1% RW81U2R00F B12
G-1-125 4.7 1% RW81U4R70F B12
G-3-125 .47 1% RW80UR470F B12
G-3-125 1 1% RW80U1R00F B12
G-3-125 1.2K 1% RW80U1201F B12
G-3-125 1.3 1% RW80U1R30F B12
G-3-125 10 1% RW80U10R0F B12
G-3-125 100 1% RW80U1000F B12
G-3-125 150 1% RW80U1500F B12
G-3-125 180 1% RW80U1800F B12
G-3-125 1K .1% RW80U1001B B12
G-3-125 1K 1% RW80U1001F B12
G-3-125 2.2K 1% RW80U2201F B12
G-3-125 2.2K 1% RW80U2201F S70
G-3-125 20 1% RW80U20R0F B12
G-3-125 200 1% RW80U2000F B12
G-3-125 2K 1% RW80U2001F B12
G-3-125 5 1% RW80U5R00F B12
G-3-125 5.6 1% RW80U5R60F S70
G-3-125 82.5 1% RW80U82R5F B12
RES 0.005 OHM 0.5% 1W 4324
RES 0.005 OHM 1% 1W 4324
RES 0.01 OHM 0.5% 1W 4324
RES 0.01 OHM 1% 1W 4324
RES 0.01 OHM 5% 2W J LEAD
RES 0.025 OHM 0.5% 1W 4324
RES 0.025 OHM 1% 1W 4324
RES 0.05 OHM 0.5% 1W 4324
RES 0.05 OHM 1% 1W 4324
RES 0.05 OHM 1% 1W J LEAD
RES 0.1 OHM 1% 1W J LEAD
RES 0.1 OHM 5% 2W J LEAD
RES 0.1 OHM 5% 3W J LEAD
RES SMD 1 OHM 1% 5W L BEND
RES SMD 1 OHM 5% 3W J LEAD
RES SMD 10 OHM 5% 3W J LEAD
RES SMD 100 OHM 5% 5W L BEND
RES SMD 1K OHM 5% 5W L BEND
RES SMD 20 OHM 5% 5W L BEND
RES SMD 4.7K OHM 5% 5W L BEND
RES SMD 47 OHM 5% 3W J LEAD
RES SMD 47 OHM 5% 5W L BEND
RESISTOR .237 OHM 1% 7W
RESISTOR 325 OHM 2W AXIAL
RESISTOR 350 OHM 2W AXIAL
RESISTOR 390 OHM 2W AXIAL
RESISTOR 470 OHM 2W AXIAL
RESISTOR 620 OHM 2W AXIAL
RS-10-38 10K 1% RW78U1002F B12
RS-10-38 12.5 1% RW78U12R5F B12
RS-10-38 2 1% RW78U2R00F B12
RS-1A-300 1 1% RW70U1R00F B12
RS-1A-300 140 1% RW70U1400F B12
RS-1A-300 1K 1% RW70U1001F B12
RS-1A-300 237 1% RW70U2370F B12
RS-1A-300 249 1% RW70U2490F B12
RS-1A-300 320 1% RW70U3200F B12
RS-1A-300 5.11 1% RW70U5R11F B12
RS-2B-300 .1 1% RW79UR100F B12
RS-2B-300 .2 1% RW79UR200F B12
RS-2B-300 1 1% RW79U1R00F B12
RS-2B-300 10 .5% RW79U10R0D B12
RS-2B-300 10 1% RW79U10R0F B12
RS-2B-300 100 1% RW79U1000F B12
RS-2B-300 121 1% RW79U1210F S70
RS-2B-300 147 1% RW79U1470F S70
RS-2B-300 16 1% RW79U16R0F B12
RS-2B-300 1K 1% RW79U1001F B12
RS-2B-300 280 1% RW79U2800F B12
RS-2B-300 42 1% RW79U42R0F B12
RS-2B-300 487 1% RW79U4870F B12
RS-2B-300 5 1% RW79U5R00F B12
RS-2C-23 .12 10% RW69VR12 B12
RS-2C-23 .22 10% RW69VR22 B12
RS-2C-23 .33 10% RW69VR33 B12
RS-2C-23 1 5% RW69V1R0 B12
RS-2C-23 1.8 5% RW69V1R8 B12
RS-2C-23 10 5% RW69V100 B12
RS-2C-23 100 5% RW69V101 B12
RS-2C-23 120 5% RW69V121 B12
RS-2C-23 1K 5% RW69V102 B12
RS-2C-23 220 5% RW69V221 B12
RS-2C-23 3 5% RW69V3R0 B12
RS-2C-23 330 5% RW69V331 B12
RS-2C-23 680 5% RW69V681 B12
RS-5-69 .1 1% RW74UR100F B12
RS-5-69 .2 1% RW74UR200F B12
RS-5-69 .47 1% RW74UR470F B12
RS-5-69 .8 1% RW74UR800F B12
RS-5-69 .9 1% RW74UR900F B12
RS-5-69 1.8 1% RW74U1R80F B12
RS-5-69 10 1% RW74U10R0F B12
RS-5-69 160 1% RW74U1600F B12
RS-5-69 1K 1% RW74U1001F B12
RS-5-69 2.1 1% RW74U2R10F B12
RS-5-69 2.3 1% RW74U2R30F B12
RS-5-69 2.7 1% RW74U2R70F B12
RS-5-69 2.8 1% RW74U2R80F B12
RS-5-69 649 1% RW74U6490F B12
RS-5-69 75 1% RW74U75R0F B12
RS-5-69 82.5 1% RW74U82R5F B12
RS-5-70 1 5% RW67V1R0 B12
RS-5-70 150 5% RW67V151 B12
RS-5-70 2.2K 5% RW67V222 B12
RS-5-70 330 5% RW67V331 B12
RS-5-70 470 5% RW67V471 B12
RS-5-70 5.1 5% RW67V5R1 B12
RS-5-70 50 5% RW67V500 B12
RS-5-70 56 5% RW67V560 B12
RW 16X94 AN 180U 5% BO30NA E
RW 16X94 B 15U 5% BO30NA E
RWA100R0BL 5 PPM T/R
RWA120R0B 5 PPM BULK
RWA1K000AL 5 PPM T/R
RWA200R0BL 5 PPM T/R
RWA2K000A 5 PPM BULK
RWA2K000AL 5 PPM T/R
RWA350R0B 5 PPM BULK
RWA3K300AL 5 PPM T/R
RWA4K000AL 5 PPM T/R
RWA500R0BL 5 PPM REELED
RWA510R0BL 5 PPM REELED
RWB100R0AL 2 PPM REELED
RWB10K00A 2 PPM BULK
RWB10K00AL 2 PPM REELED
RWB10R00DL 2 PPM REELED
RWB120R0AL 2 PPM REELED
RWB120R0BL 2 PPM REELED
RWB120R0QL 2 PPM REELED CUSTOM
RWB1K000AL 2 PPM REELED
SURF MT 1.5 WATTS 0.015 5% CU
SURF MT 1.5 WATTS 0.50 5%
SURF MT 1.5 WATTS 1 5%
SURF MT 2 WATTS 0.005 5% CURRENT
SURF MT 2 WATTS 0.010 5% CURRENT
SURF MT 2 WATTS 0.02 5% CURRENT
SURF MT 2 WATTS 0.15 5%
SURF MT 2 WATTS 0.20 5% RT
SURF MT 2 WATTS 0.22 5%
SURF MT 2 WATTS.0.03 5% CURRENT
SURFACE MOUNT 1 WATT 1% CURRENT
SURFACE MOUNT 1 WATT 5% CURRENT
SURFACE MOUNT 1 WATT 5%
SURFACE MOUNT 2 WATT 1% CURRENT
SURFACE MOUNT 3.5 WATTS CURRENT
SURFACE MOUNT 3.5 WATTS
Through Hole Resistor

<< Prev Next >>