ESS-2A 4.99K 1% RWR71S4991FS B12
4.99 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 4.99Kohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR71S4991FSB12 | RWR71S4991FSB12-ND | RWR71S4991FSB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 4.99K OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 4990 ohms | 4990 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |